Electro-voice Speaker, 50Hz-20Khz, 60W, White; Transformer Power Tappings Electro-Voice EVID-S8.2TW

Description
SPEAKER, 50HZ-20KHZ, 60W, WHITE; Transformer Power Tappings:7.5, 15, 30, 60W @ 70V, 15, 30, 60W @ 100V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:390mm; External Width:250mm; External Depth:223mm
Datasheet
Description
SPEAKER, 50HZ-20KHZ, 60W, WHITE; Transformer Power Tappings:7.5, 15, 30, 60W @ 70V, 15, 30, 60W @ 100V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:390mm; External Width:250mm; External Depth:223mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 50Hz-20Khz, 60W, White; Transformer Power Tappings Electro-Voice - 57AC8797 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 50Hz-20Khz, 60W, White; Transformer Power Tappings Electro-Voice
57AC8797
Speaker, 50Hz-20Khz, 60W, White; Transformer Power Tappings Electro-Voice 57AC8797
SPEAKER, 50HZ-20KHZ, 60W, WHITE; Transformer Power Tappings:7.5, 15, 30, 60W @ 70V, 15, 30, 60W @ 100V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:390mm; External Width:250mm; External Depth:223mm

SPEAKER, 50HZ-20KHZ, 60W, WHITE; Transformer Power Tappings:7.5, 15, 30, 60W @ 70V, 15, 30, 60W @ 100V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:390mm; External Width:250mm; External Depth:223mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AC8797
Product Name Speaker, 50Hz-20Khz, 60W, White; Transformer Power Tappings Electro-Voice
Frequency Response 50 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
Square Speakers - 4060CESH - Challenge Electronics
Challenge Electronics
Specs
SPL 88 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details