Electro-voice 2-Way Powered Speaker, 48Hz-19Khz, 1.2Kw; Supply Voltage Vac Electro-Voice ELX200-15P-US

Description
2-WAY POWERED SPEAKER, 48HZ-19KHZ, 1.2KW; Supply Voltage VAC:240V; Frequency Response Min:48Hz; Frequency Response Max:19kHz; External Height:710mm; External Width:423mm; External Depth:384mm; Product Range:-; Plug Type:US
Datasheet
Description
2-WAY POWERED SPEAKER, 48HZ-19KHZ, 1.2KW; Supply Voltage VAC:240V; Frequency Response Min:48Hz; Frequency Response Max:19kHz; External Height:710mm; External Width:423mm; External Depth:384mm; Product Range:-; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Powered Speaker, 48Hz-19Khz, 1.2Kw; Supply Voltage Vac Electro-Voice - 57AC8739 - Newark, An Avnet Company
Chicago, IL, United States
2-Way Powered Speaker, 48Hz-19Khz, 1.2Kw; Supply Voltage Vac Electro-Voice
57AC8739
2-Way Powered Speaker, 48Hz-19Khz, 1.2Kw; Supply Voltage Vac Electro-Voice 57AC8739
2-WAY POWERED SPEAKER, 48HZ-19KHZ, 1.2KW; Supply Voltage VAC:240V; Frequency Response Min:48Hz; Frequency Response Max:19kHz; External Height:710mm; External Width:423mm; External Depth:384mm; Product Range:-; Plug Type:US

2-WAY POWERED SPEAKER, 48HZ-19KHZ, 1.2KW; Supply Voltage VAC:240V; Frequency Response Min:48Hz; Frequency Response Max:19kHz; External Height:710mm; External Width:423mm; External Depth:384mm; Product Range:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AC8739
Product Name 2-Way Powered Speaker, 48Hz-19Khz, 1.2Kw; Supply Voltage Vac Electro-Voice
Frequency Response 48 to 19000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details