Biamp Systems, Ltd. 8-inch Two-way Full Range Low Impedance Loudspeaker MASK8F

Description
The MASK8F is a robust 8” two-way full range low impedance loudspeaker with timeless design suited for background music up to ‘dance level’ music. This wooden cabinet loudspeaker is especially designed to produce a full hi-fi sound at a higher power level without using a subwoofer. MASK8F has a very powerful 8” coated paper cone woofer. Together with the Ferro-fluid cooled silk dome tweeter on a Waveguide horn, this results in a high SPL, an ultra-low distortion and a sound that comes close to studio monitor quality. The built-in Auto-Reset 2-step Protection Guard together with the quality components makes MASK8F a fail-safe loudspeaker, even at high power loads! After mounting the bracket on the wall, the sleeve in the bracket makes it quite easy and safe to fix the MASK8F loudspeakers, even in uncomfortable positions. The cabinet has several thread mounting points tapped at the back, the top and side of the cabinet. This way the cabinet can be rigged or mounting clamps can be used. MASK8F is delivered with a metal U-Mounting bracket. Available in black or white.
Datasheet
Description
The MASK8F is a robust 8” two-way full range low impedance loudspeaker with timeless design suited for background music up to ‘dance level’ music. This wooden cabinet loudspeaker is especially designed to produce a full hi-fi sound at a higher power level without using a subwoofer. MASK8F has a very powerful 8” coated paper cone woofer. Together with the Ferro-fluid cooled silk dome tweeter on a Waveguide horn, this results in a high SPL, an ultra-low distortion and a sound that comes close to studio monitor quality. The built-in Auto-Reset 2-step Protection Guard together with the quality components makes MASK8F a fail-safe loudspeaker, even at high power loads! After mounting the bracket on the wall, the sleeve in the bracket makes it quite easy and safe to fix the MASK8F loudspeakers, even in uncomfortable positions. The cabinet has several thread mounting points tapped at the back, the top and side of the cabinet. This way the cabinet can be rigged or mounting clamps can be used. MASK8F is delivered with a metal U-Mounting bracket. Available in black or white.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-inch Two-way Full Range Low Impedance Loudspeaker - MASK8F - Biamp Systems, Ltd.
Beaverton, OR, United States
8-inch Two-way Full Range Low Impedance Loudspeaker
MASK8F
8-inch Two-way Full Range Low Impedance Loudspeaker MASK8F
The MASK8F is a robust 8” two-way full range low impedance loudspeaker with timeless design suited for background music up to ‘dance level’ music. This wooden cabinet loudspeaker is especially designed to produce a full hi-fi sound at a higher power level without using a subwoofer. MASK8F has a very powerful 8” coated paper cone woofer. Together with the Ferro-fluid cooled silk dome tweeter on a Waveguide horn, this results in a high SPL, an ultra-low distortion and a sound that comes close to studio monitor quality. The built-in Auto-Reset 2-step Protection Guard together with the quality components makes MASK8F a fail-safe loudspeaker, even at high power loads! After mounting the bracket on the wall, the sleeve in the bracket makes it quite easy and safe to fix the MASK8F loudspeakers, even in uncomfortable positions. The cabinet has several thread mounting points tapped at the back, the top and side of the cabinet. This way the cabinet can be rigged or mounting clamps can be used. MASK8F is delivered with a metal U-Mounting bracket. Available in black or white.

The MASK8F is a robust 8” two-way full range low impedance loudspeaker with timeless design suited for background music up to ‘dance level’ music. This wooden cabinet loudspeaker is especially designed to produce a full hi-fi sound at a higher power level without using a subwoofer.

MASK8F has a very powerful 8” coated paper cone woofer. Together with the Ferro-fluid cooled silk dome tweeter on a Waveguide horn, this results in a high SPL, an ultra-low distortion and a sound that comes close to studio monitor quality. The built-in Auto-Reset 2-step Protection Guard together with the quality components makes MASK8F a fail-safe loudspeaker, even at high power loads! After mounting the bracket on the wall, the sleeve in the bracket makes it quite easy and safe to fix the MASK8F loudspeakers, even in uncomfortable positions. The cabinet has several thread mounting points tapped at the back, the top and side of the cabinet. This way the cabinet can be rigged or mounting clamps can be used. MASK8F is delivered with a metal U-Mounting bracket.

Available in black or white.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number MASK8F
Product Name 8-inch Two-way Full Range Low Impedance Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Coaxial Loudspeaker - R.5COAX - Biamp Systems, Ltd.
Specs
Size 12.00 inch (305 mm)
Application Loudspeaker; MusicAudio
View Details