Electro-voice Powered Loudspeaker, 50Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice ELX112P-120V

Description
POWERED LOUDSPEAKER, 50HZ-20KHZ, 1KW; Supply Voltage VAC:120V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:607mm; External Width:362mm; External Depth:340mm; Product Range:-; Plug Type:
Datasheet
Description
POWERED LOUDSPEAKER, 50HZ-20KHZ, 1KW; Supply Voltage VAC:120V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:607mm; External Width:362mm; External Depth:340mm; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Loudspeaker, 50Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice - 78T1658 - Newark, An Avnet Company
Chicago, IL, United States
Powered Loudspeaker, 50Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice
78T1658
Powered Loudspeaker, 50Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice 78T1658
POWERED LOUDSPEAKER, 50HZ-20KHZ, 1KW; Supply Voltage VAC:120V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:607mm; External Width:362mm; External Depth:340mm; Product Range:-; Plug Type:

POWERED LOUDSPEAKER, 50HZ-20KHZ, 1KW; Supply Voltage VAC:120V; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:607mm; External Width:362mm; External Depth:340mm; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78T1658
Product Name Powered Loudspeaker, 50Hz-20Khz, 1Kw; Supply Voltage Vac Electro-Voice
Frequency Response 50 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details