Bosch Tool Corporation Drill Bit, 14X250Mm; Drill Bit Size Metric Bosch 2608901488

Description
DRILL BIT, 14X250MM; Drill Bit Size Metric:14mm; Drill Bit Size Imperial:-; Effective Length:200mm; Overall Length:250mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:14mm; External RoHS Compliant: NA
Datasheet
Description
DRILL BIT, 14X250MM; Drill Bit Size Metric:14mm; Drill Bit Size Imperial:-; Effective Length:200mm; Overall Length:250mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:14mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, 14X250Mm; Drill Bit Size Metric Bosch - 50M6661 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, 14X250Mm; Drill Bit Size Metric Bosch
50M6661
Drill Bit, 14X250Mm; Drill Bit Size Metric Bosch 50M6661
DRILL BIT, 14X250MM; Drill Bit Size Metric:14mm; Drill Bit Size Imperial:-; Effective Length:200mm; Overall Length:250mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:14mm; External RoHS Compliant: NA

DRILL BIT, 14X250MM; Drill Bit Size Metric:14mm; Drill Bit Size Imperial:-; Effective Length:200mm; Overall Length:250mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:14mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50M6661
Product Name Drill Bit, 14X250Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 212963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.32 inch (59 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details