Bosch Tool Corporation Drill Bit Sets 2608837138

Description
SDS Plus-5X; Hammer Drill Bit 5.5/6/6/8/
Request a Quote
Description
SDS Plus-5X; Hammer Drill Bit 5.5/6/6/8/
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2711149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2711149
Drill Bit Sets 2711149
SDS Plus-5X; Hammer Drill Bit 5.5/6/6/8/

SDS Plus-5X; Hammer Drill Bit 5.5/6/6/8/

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2711149
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Twist; Masonry
Cutting Application Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 06-03-54A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Size Range 0.3750 inch (9.52 mm)
View Details