Bosch Tool Corporation Countersinks 2608596667

Description
Bosch 2608596667 Countersink Set
Request a Quote
Description
Bosch 2608596667 Countersink Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 692386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
692386
Countersinks 692386
Bosch 2608596667 Countersink Set

Bosch 2608596667 Countersink Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 692386
Product Name Countersinks
Shank Diameter 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 215439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.315 inch (8.0 mm)
OAL 1.89 inch (48 mm)
View Details
Countersink - HSS - Machine Style 4 Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.500 to 1.000 inch (12.7 to 25.4 mm)
View Details
Combined Drill & Countersink - Bell Type - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.500 inch (12.7 mm)
View Details