Superior Tool Service, Inc. 1/2" -130° Carbide Microstop Countersink 350-500-130°

Description
1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
1/2
Wichita, KS, USA
1/2" -130° Carbide Microstop Countersink
350-500-130°
1/2" -130° Carbide Microstop Countersink 350-500-130°
1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-500-130°
Product Name 1/2" -130° Carbide Microstop Countersink
Units Fractional
Standard Angle 130°
Body Diameter 0.500 inch (12.7 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
Flutes 3
View Details
ZErO Flute Countersink Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°
Body Diameter 0.312 to 1.000 inch (7.9 to 25.4 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.500 inch (12.7 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0414-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.394 inch (10.0 mm)
View Details