BELL TYPE -- COMBINED DRILL & COUNTERSINK
KEO Cutters
Combined Drill & Countersink
Bell Type
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
Bell Type |
|
Product Name
|
Combined Drill & Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60°
|
|
Body Diameter
|
0.125 to 1.000 inch (3.2 to 25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.236 inch (6.0 mm)
OAL
1.97 inch (50 mm)
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.047 inch (1.2 mm)
View Details
Units
Fractional
Body Diameter
0.125 to 1.250 inch (3.2 to 31.7 mm)
Shank Diameter
0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Units
Fractional
Standard Angle
60°
Body Diameter
0.375 to 0.500 inch (9.5 to 12.7 mm)
View Details