Bosch Tool Corporation Hole Saws & Core Drill Bits 2608594624

Description
Bosch 2608594624 Drill Bit
Request a Quote
Description
Bosch 2608594624 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2711158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2711158
Hole Saws & Core Drill Bits 2711158
Bosch 2608594624 Drill Bit

Bosch 2608594624 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2711158
Product Name Hole Saws & Core Drill Bits
Diameter 1.181 inch (30.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 645-011 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.625 to 2.250 inch (15.9 to 57.1 mm)
View Details