Bosch Tool Corporation Drill Bits 2608585487

Description
Bosch 2608585487 Drill Bit
Request a Quote
Description
Bosch 2608585487 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683028
Drill Bits 7683028
Bosch 2608585487 Drill Bit

Bosch 2608585487 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683028
Product Name Drill Bits
Drill Type Twist
Diameter 0.169 inch (4.3 mm)
OAL 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 09-03-54B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.562 inch (14.3 mm)
Size Range 0.5625 inch (14.29 mm)
View Details