Bosch Tool Corporation Drill Bits 2608585484

Description
Bosch 2608585484 Drill Bit
Request a Quote
Description
Bosch 2608585484 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683012
Drill Bits 7683012
Bosch 2608585484 Drill Bit

Bosch 2608585484 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683012
Product Name Drill Bits
Drill Type Twist
Diameter 0.150 inch (3.8 mm)
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Taper Shank Drill 200C-2-1/8 - 200C-2-1/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bit Sets - 215641 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Wood Bit
View Details