Bosch Tool Corporation Drill Bit Sets 2607019923

Description
brad point drill bit set, hex shank 2
Request a Quote
Description
brad point drill bit set, hex shank 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2478335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2478335
Drill Bit Sets 2478335
brad point drill bit set, hex shank 2

brad point drill bit set, hex shank 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2478335
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Wood Bit
Cutting Application Wood
Designation 8 mm, 2 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details