RS Components, Ltd. Drill Bits 213613

Description
RS PRO H10400650 Drill Bit
Request a Quote
Description
RS PRO H10400650 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213613
Drill Bits 213613
RS PRO H10400650 Drill Bit

RS PRO H10400650 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213613
Product Name Drill Bits
Diameter 0.256 inch (6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Specs
Units Metric
Drill Type Step Drill
Designation 30mm
View Details
Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details