Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-6330

Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CARTON
Datasheet
Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-6330 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-6330
Straight Grinding Wheel 49-94-6330
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CARTON
  • 27 TYPE
  • R GRADE
  • STAINLESS STEEL CUT MATERIAL
  • 6 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 1/4 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
  • MILWAUKEE[R] BRAND
  • PACKAGING QUANTITY 5 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-6330
Product Name Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton Gemini Flexible A Type 29 Grinding Wheel - 66252842203 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
Straight Grinding Wheel - 49-94-5010 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details