DEWALT Industrial Tool Co. 4" x 1/4" x 5/8" Aluminum grinding wheel DW8400

Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety
Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
4" x 1/4" x 5/8" Aluminum grinding wheel - DW8400 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 1/4" x 5/8" Aluminum grinding wheel
DW8400
4" x 1/4" x 5/8" Aluminum grinding wheel DW8400
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Type 27 Wheels: High Performance Aluminum Grinding
Product Features

  • Aluminum oxide grain combination for long wheel life in aluminum and other soft metals
  • Unique soft bond for fast material removal without loading
  • 3 full sheets of glass in every wheel for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8400
Product Name 4" x 1/4" x 5/8" Aluminum grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Fine - 07660788262 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Straight Grinding Wheel - 49-94-6330 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details