Bosch Tool Corporation Pliers 1600A02NE1

Description
Bosch 1600A02NE1 Combination Plier
Request a Quote
Description
Bosch 1600A02NE1 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 673913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
673913
Pliers 673913
Bosch 1600A02NE1 Combination Plier

Bosch 1600A02NE1 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 673913
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 0251-06D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Features Cutting Edge
View Details
Pliers - 1742-1669-ND - DigiKey
Klein Tools, Inc.
Specs
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Features Soft Handles
View Details