Greenlee Textron, Inc. Plier 0251-06D

Description
VANADIUM STEEL MATERIAL CHROME FINISH 6-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 6 INCH
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 6-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0251-06D - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 6-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 6 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 6-1/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • VINYL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 6 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0251-06D
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Plier - 447G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Specialty / Other; LAP JOINT
Length 7.75 inch (197 mm)
Features Bent Nose
View Details
Plier - 0251-08AD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Bent Nose; Cutting Edge
View Details