Klein Tools, Inc. Pliers D201-7CSTA

Description
"Combination Pliers Flat Nose Partially Serrated 9.13"" (231.8mm)"
Request a Quote Datasheet
Description
"Combination Pliers Flat Nose Partially Serrated 9.13"" (231.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1742-1669-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.13"" (231.8mm)"

"Combination Pliers Flat Nose Partially Serrated 9.13"" (231.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 1742-1669-ND
Product Name Pliers
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0351-06M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Features Cutting Edge
View Details
2 suppliers
Plier - D2000-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.69 inch (221 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers