Bosch Tool Corporation Electric Saws 06015A1005

Description
cordless jigsaw GST 12V-70 mit 2x3,0 Ah
Request a Quote
Description
cordless jigsaw GST 12V-70 mit 2x3,0 Ah
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 1751136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
1751136
Electric Saws 1751136
cordless jigsaw GST 12V-70 mit 2x3,0 Ah

cordless jigsaw GST 12V-70 mit 2x3,0 Ah

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 1751136
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
10" Job Site Table Saw with Site-Pro Modular Guarding System - DW744X - DEWALT Industrial Tool Co.
Specs
Saw Type Table Saw
Blade Size 10 inch (254 mm)
Weight 57 lbs (25.85 kg)
View Details
Orbital Action Jig Saw w/ SpeedMatch - JS480L - Ryobi Technologies, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details