Milwaukee Electric Tool Corporation Electric Circular Saw 2530-21XC

Description
CORDLESS TYPE 12 VOLT INPUT SUPPLY RATING CARBIDE BLADE MATERIAL 5.35 POUND WEIGHT 10 MILLIMETER ARBOR SIZE 5-3/8 INCH OR 5-1/2 INCH BLADE DIAMETER 1-5/8 INCH DEPTH OF CUT AT 90 DEG 1-1/8 INCH DEPTH OF CUT AT 45 DEG M12 FUEL BRAND OVERALL LENGTH 12-3/8 INCH INCLUDES (1) M12 REDLITHIUM XC4 EXTENDED CAPACITY BATTERY PACK, (1) CIRCULAR SAW BLADE, WRENCH, CHARGER, CONTRACTOR BAG WARRANTY 5 YEAR (TOOL), 2 YEAR (BATTERY) BEVELING ANGLE (DEG) 50 DEGREE SPEED RATING (RPM) 3600 RPM
Description
CORDLESS TYPE 12 VOLT INPUT SUPPLY RATING CARBIDE BLADE MATERIAL 5.35 POUND WEIGHT 10 MILLIMETER ARBOR SIZE 5-3/8 INCH OR 5-1/2 INCH BLADE DIAMETER 1-5/8 INCH DEPTH OF CUT AT 90 DEG 1-1/8 INCH DEPTH OF CUT AT 45 DEG M12 FUEL BRAND OVERALL LENGTH 12-3/8 INCH INCLUDES (1) M12 REDLITHIUM XC4 EXTENDED CAPACITY BATTERY PACK, (1) CIRCULAR SAW BLADE, WRENCH, CHARGER, CONTRACTOR BAG WARRANTY 5 YEAR (TOOL), 2 YEAR (BATTERY) BEVELING ANGLE (DEG) 50 DEGREE SPEED RATING (RPM) 3600 RPM

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Circular Saw
2530-21XC
Electric Circular Saw 2530-21XC
CORDLESS TYPE 12 VOLT INPUT SUPPLY RATING CARBIDE BLADE MATERIAL 5.35 POUND WEIGHT 10 MILLIMETER ARBOR SIZE 5-3/8 INCH OR 5-1/2 INCH BLADE DIAMETER 1-5/8 INCH DEPTH OF CUT AT 90 DEG 1-1/8 INCH DEPTH OF CUT AT 45 DEG M12 FUEL BRAND OVERALL LENGTH 12-3/8 INCH INCLUDES (1) M12 REDLITHIUM XC4 EXTENDED CAPACITY BATTERY PACK, (1) CIRCULAR SAW BLADE, WRENCH, CHARGER, CONTRACTOR BAG WARRANTY 5 YEAR (TOOL), 2 YEAR (BATTERY) BEVELING ANGLE (DEG) 50 DEGREE SPEED RATING (RPM) 3600 RPM
  • CORDLESS TYPE
  • 12 VOLT INPUT SUPPLY RATING
  • CARBIDE BLADE MATERIAL
  • 5.35 POUND WEIGHT
  • 10 MILLIMETER ARBOR SIZE
  • 5-3/8 INCH OR 5-1/2 INCH BLADE DIAMETER
  • 1-5/8 INCH DEPTH OF CUT AT 90 DEG
  • 1-1/8 INCH DEPTH OF CUT AT 45 DEG
  • M12 FUEL BRAND
  • OVERALL LENGTH 12-3/8 INCH
  • INCLUDES (1) M12 REDLITHIUM XC4 EXTENDED CAPACITY BATTERY PACK, (1) CIRCULAR SAW BLADE, WRENCH, CHARGER, CONTRACTOR BAG
  • WARRANTY 5 YEAR (TOOL), 2 YEAR (BATTERY)
  • BEVELING ANGLE (DEG) 50 DEGREE
  • SPEED RATING (RPM) 3600 RPM
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2530-21XC
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details
Electric Reciprocating Saw - 6520-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details