TE Connectivity Busbars & Terminals 4-880490-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Typical Current Rating (AMP) : 20 Dimensions Compatible Insulation Diameter Range : 3 - 4.3 MM  [.118 - .169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 17, 13, 15, 16 Wire Size Search (MMSQ) : 1.5, 2, 1, 2.5 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Typical Current Rating (AMP) : 20 Dimensions Compatible Insulation Diameter Range : 3 - 4.3 MM  [.118 - .169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 17, 13, 15, 16 Wire Size Search (MMSQ) : 1.5, 2, 1, 2.5 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbars & Terminals - 4-880490-2 - TE Connectivity
Berwyn, PA, United States
Busbars & Terminals
4-880490-2
Busbars & Terminals 4-880490-2
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Typical Current Rating (AMP) : 20 Dimensions Compatible Insulation Diameter Range : 3 - 4.3 MM  [.118 - .169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 17, 13, 15, 16 Wire Size Search (MMSQ) : 1.5, 2, 1, 2.5 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Interface Plating : Tin (Sn)
  • Typical Current Rating (AMP) : 20

Dimensions


  • Compatible Insulation Diameter Range : 3 - 4.3 MM  [.118 - .169 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 14, 17, 13, 15, 16
  • Wire Size Search (MMSQ) : 1.5, 2, 1, 2.5

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Operation/Application


  • Circuit Application : Power
  • Vibration Class Level : 3G

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Primary Locking Feature : Locking Lance

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Busbars and Busways
Product Number 4-880490-2
Product Name Busbars & Terminals
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989037-4 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Busbars & Terminals - 1801614-3 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Busbars & Terminals - 2050842-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 15 amps
View Details