RIGOL Technologies, Inc. DG900 Series RIGOL Waveform Generators DG972

Description
Engineers and students who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG900 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG900 reproduces any waveform with high signal fidelity. SiFi II adds additional filtering capabilities making this one of the most flexible generators on the market. The intuitive touchscreen control and compact fanless design make it the perfect choice for your desk, bench, or lab. 16 bit resolution: Improved signal fidelity The DG900 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG900 more reliably reproduces any waveform - improving signal fidelity and performance. Touch Screen Design: Easy to configure and operate The touch screen control with tap and slide combined with the multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG900 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 16 million points of memory for arbitrary waves on the DG900 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 16 million point arbitrary waveform the DG900 can sample at 60 MSa/sec using SIFI II technology to emulate as much as a quarter of a second of signal with 16 bit resolution with no gaps or repeats
Datasheet
Description
Engineers and students who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG900 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG900 reproduces any waveform with high signal fidelity. SiFi II adds additional filtering capabilities making this one of the most flexible generators on the market. The intuitive touchscreen control and compact fanless design make it the perfect choice for your desk, bench, or lab. 16 bit resolution: Improved signal fidelity The DG900 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG900 more reliably reproduces any waveform - improving signal fidelity and performance. Touch Screen Design: Easy to configure and operate The touch screen control with tap and slide combined with the multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG900 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 16 million points of memory for arbitrary waves on the DG900 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 16 million point arbitrary waveform the DG900 can sample at 60 MSa/sec using SIFI II technology to emulate as much as a quarter of a second of signal with 16 bit resolution with no gaps or repeats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DG900 Series RIGOL Waveform Generators - DG972 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DG900 Series RIGOL Waveform Generators
DG972
DG900 Series RIGOL Waveform Generators DG972
Engineers and students who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG900 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG900 reproduces any waveform with high signal fidelity. SiFi II adds additional filtering capabilities making this one of the most flexible generators on the market. The intuitive touchscreen control and compact fanless design make it the perfect choice for your desk, bench, or lab. 16 bit resolution: Improved signal fidelity The DG900 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG900 more reliably reproduces any waveform - improving signal fidelity and performance. Touch Screen Design: Easy to configure and operate The touch screen control with tap and slide combined with the multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG900 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 16 million points of memory for arbitrary waves on the DG900 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 16 million point arbitrary waveform the DG900 can sample at 60 MSa/sec using SIFI II technology to emulate as much as a quarter of a second of signal with 16 bit resolution with no gaps or repeats

Engineers and students who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG900 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG900 reproduces any waveform with high signal fidelity. SiFi II adds additional filtering capabilities making this one of the most flexible generators on the market. The intuitive touchscreen control and compact fanless design make it the perfect choice for your desk, bench, or lab.

  • 16 bit resolution: Improved signal fidelity
  • The DG900 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG900 more reliably reproduces any waveform - improving signal fidelity and performance.
  • Touch Screen Design: Easy to configure and operate
  • The touch screen control with tap and slide combined with the multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease.
  • SiFi II Technology: Completely customize the wideband content in your waveforms
  • Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal.
  • Arb Sequencing: Combine signals together quickly and easily for more advanced applications
  • Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG900 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money.
  • Deep Memory Arbitrary waves: Create longer signals without losing signal quality
  • With up to 16 million points of memory for arbitrary waves on the DG900 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 16 million point arbitrary waveform the DG900 can sample at 60 MSa/sec using SIFI II technology to emulate as much as a quarter of a second of signal with 16 bit resolution with no gaps or repeats
Supplier's Site Datasheet
Function Generator - DG972 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
DG972
Function Generator DG972
The DG972 is a 70 MHz function generator from Rigol. Features: 70 MHz 2 Channel 250MSa/sec 16Bit Resolution 16M Memory Unique SiFi II (Signal Fidelity II) technology: generate the arbitrary waveforms point by point; recover the signal without distortion; sample rate accurate and adjustable; jitter of all the output waveforms (including Sine, Pulse, etc.) as low as 200 ps 16 Mpts memory depth per channel for arbitrary waveforms Standard dual-channel with the same performance, equivalentto two independent signal sources High frequency stability: ±1 ppm; low phase noise: -105 dBc/Hz Built-in high-order harmonic generator (at most 8-order harmonics) Built-in 7 digits/s, 240 MHz bandwidth full featured frequency counter Up to 160 built-in arbitrary waveforms, covering the common signals in engineering application, medical electronics, auto electronics, math processing, and other various fields Sample rate up to 250 MSa/s, vertical resolution 16 bits Arbitrary waveform sequence editing function available; arbitrary waveforms also can be generated through the PC software Various analog and digital modulation functions: AM, FM, PM, ASK, FSK, PSK, and PWM. Standard waveform combine function, capable of outputting specified waveforms combined with the basic waveforms Standard channel tracking function, when enabled, all the parameters of both channels are updated based on users' configurations USB Host&Device interface (standard); USB-GPIB function supported 4.3'' TFT color touch screen RS232, PRBS, and Dualtone outputs supported Accessories: Power Cord conforming to the standard of the destination country USB Cable - CB-USBA-USBB-FF-150 BNC Cable - CB-BNC-BNC-MM-100 Quick Guide Product Warranty Card The Rigol DG972 is a 70 MHz, 2 channel function generator.

The DG972 is a 70 MHz function generator from Rigol.

Features:

  • 70 MHz
  • 2 Channel
  • 250MSa/sec
  • 16Bit Resolution
  • 16M Memory
  • Unique SiFi II (Signal Fidelity II) technology: generate the arbitrary waveforms point by point; recover the signal without distortion; sample rate accurate and adjustable; jitter of all the output waveforms (including Sine, Pulse, etc.) as low as 200 ps
  • 16 Mpts memory depth per channel for arbitrary waveforms
  • Standard dual-channel with the same performance, equivalentto two independent signal sources
  • High frequency stability: ±1 ppm; low phase noise: -105 dBc/Hz
  • Built-in high-order harmonic generator (at most 8-order harmonics)
  • Built-in 7 digits/s, 240 MHz bandwidth full featured frequency counter
  • Up to 160 built-in arbitrary waveforms, covering the common signals in engineering application, medical electronics, auto electronics, math processing, and other various fields
  • Sample rate up to 250 MSa/s, vertical resolution 16 bits
  • Arbitrary waveform sequence editing function available; arbitrary waveforms also can be generated through the PC software
  • Various analog and digital modulation functions: AM, FM, PM, ASK, FSK, PSK, and PWM.
  • Standard waveform combine function, capable of outputting specified waveforms combined with the basic waveforms
  • Standard channel tracking function, when enabled, all the parameters of both channels are updated based on users' configurations
  • USB Host&Device interface (standard); USB-GPIB function supported
  • 4.3'' TFT color touch screen
  • RS232, PRBS, and Dualtone outputs supported

Accessories:

  • Power Cord conforming to the standard of the destination country
  • USB Cable - CB-USBA-USBB-FF-150
  • BNC Cable - CB-BNC-BNC-MM-100
  • Quick Guide
  • Product Warranty Card

The Rigol DG972 is a 70 MHz, 2 channel function generator.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number DG972 DG972
Product Name DG900 Series RIGOL Waveform Generators Function Generator
Device Type Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details