RIGOL Technologies, Inc. DG900 Pro Series RIGOL Waveform Generators DG922 Pro

Description
The DG900 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering a maximum output frequency of 200 MHz, 1.25 GSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 32 Mpts/CH waveform length. 1.25 GSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Provides multiple modulation functions (AM, FM, PM, ASK, FSK, PSK, PWM, and SUM): Supports a variety of applications, including the evaluation of motor controls and switch-mode power supplies Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go
Datasheet
Description
The DG900 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering a maximum output frequency of 200 MHz, 1.25 GSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 32 Mpts/CH waveform length. 1.25 GSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Provides multiple modulation functions (AM, FM, PM, ASK, FSK, PSK, PWM, and SUM): Supports a variety of applications, including the evaluation of motor controls and switch-mode power supplies Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaverton, OR, United States
DG900 Pro Series RIGOL Waveform Generators
DG922 Pro
DG900 Pro Series RIGOL Waveform Generators DG922 Pro
The DG900 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering a maximum output frequency of 200 MHz, 1.25 GSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 32 Mpts/CH waveform length. 1.25 GSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts) Provides multiple modulation functions (AM, FM, PM, ASK, FSK, PSK, PWM, and SUM): Supports a variety of applications, including the evaluation of motor controls and switch-mode power supplies Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go

The DG900 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency counter. It delivers impressive performance for a generator of its size, offering a maximum output frequency of 200 MHz, 1.25 GSa/s sample rate, 3 ns rise time, 16-bit vertical resolution, and up to 32 Mpts/CH waveform length.

  • 1.25 GSa/s sample rate and 16-bit vertical resolution: Ensures more accurate waveform output
  • Integrated 1 GHz frequency counter: Enables measurement of HF signals for easier debugging
  • 7” touch screen with dual-display capability: Configure dual-channel waveforms concurrently
  • Sequence Mode: Allows a user to load multiple test cases to be performed sequentially and automatically (up to 64 steps and 256 repetition counts)
  • Provides multiple modulation functions (AM, FM, PM, ASK, FSK, PSK, PWM, and SUM): Supports a variety of applications, including the evaluation of motor controls and switch-mode power supplies
  • Integrated harmonic generator: Provides a more accurate test method for devices like high-order filters and amplifiers
  • Type-C power interface: Enables the use of mobile power banks for measurement functionality on the go
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DG922 Pro
Product Name DG900 Pro Series RIGOL Waveform Generators
Device Type Generator
Generator Type Pulse
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1925849 - RS Components, Ltd.
Specs
Display Video
Inputs 2
Resolution 4 bits
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details