RIGOL Technologies, Inc. DG2000 Series RIGOL Waveform Generators DG2072

Description
Engineers who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG2000 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG2000 reproduces any waveform with high signal fidelity. SiFi II adds additional filtering capabilities making this one of the most flexible generators on the market. The hybrid touch interface and industrial design make it the perfect choice for your lab while standard Ethernet and USB make it the choice for engineers who need to programmatically control their instrument. 16 bit resolution: Improved signal fidelity The DG2000 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG2000 more reliably reproduces any waveform - improving signal fidelity and performance. Hybrid Touch Screen Design: Easy to configure and operate The hybrid touch screen control with tap and slide combined with the traditional function buttons and multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG2000 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 16 million points of memory for arbitrary waves on the DG2000 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 16 million point arbitrary waveform the DG2000 can sample at 60 MSa/sec using SIFI II technology to emulate as much as a quarter of a second of signal with 16 bit resolution with no gaps or repeats
Datasheet
Description
Engineers who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG2000 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG2000 reproduces any waveform with high signal fidelity. SiFi II adds additional filtering capabilities making this one of the most flexible generators on the market. The hybrid touch interface and industrial design make it the perfect choice for your lab while standard Ethernet and USB make it the choice for engineers who need to programmatically control their instrument. 16 bit resolution: Improved signal fidelity The DG2000 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG2000 more reliably reproduces any waveform - improving signal fidelity and performance. Hybrid Touch Screen Design: Easy to configure and operate The hybrid touch screen control with tap and slide combined with the traditional function buttons and multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG2000 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 16 million points of memory for arbitrary waves on the DG2000 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 16 million point arbitrary waveform the DG2000 can sample at 60 MSa/sec using SIFI II technology to emulate as much as a quarter of a second of signal with 16 bit resolution with no gaps or repeats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DG2000 Series RIGOL Waveform Generators - DG2072 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DG2000 Series RIGOL Waveform Generators
DG2072
DG2000 Series RIGOL Waveform Generators DG2072
Engineers who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG2000 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG2000 reproduces any waveform with high signal fidelity. SiFi II adds additional filtering capabilities making this one of the most flexible generators on the market. The hybrid touch interface and industrial design make it the perfect choice for your lab while standard Ethernet and USB make it the choice for engineers who need to programmatically control their instrument. 16 bit resolution: Improved signal fidelity The DG2000 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG2000 more reliably reproduces any waveform - improving signal fidelity and performance. Hybrid Touch Screen Design: Easy to configure and operate The hybrid touch screen control with tap and slide combined with the traditional function buttons and multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG2000 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 16 million points of memory for arbitrary waves on the DG2000 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 16 million point arbitrary waveform the DG2000 can sample at 60 MSa/sec using SIFI II technology to emulate as much as a quarter of a second of signal with 16 bit resolution with no gaps or repeats

Engineers who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG2000 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG2000 reproduces any waveform with high signal fidelity. SiFi II adds additional filtering capabilities making this one of the most flexible generators on the market. The hybrid touch interface and industrial design make it the perfect choice for your lab while standard Ethernet and USB make it the choice for engineers who need to programmatically control their instrument.

  • 16 bit resolution: Improved signal fidelity
  • The DG2000 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG2000 more reliably reproduces any waveform - improving signal fidelity and performance.
  • Hybrid Touch Screen Design: Easy to configure and operate
  • The hybrid touch screen control with tap and slide combined with the traditional function buttons and multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease.
  • SiFi II Technology: Completely customize the wideband content in your waveforms
  • Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal.
  • Arb Sequencing: Combine signals together quickly and easily for more advanced applications
  • Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG2000 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money.
  • Deep Memory Arbitrary waves: Create longer signals without losing signal quality
  • With up to 16 million points of memory for arbitrary waves on the DG2000 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 16 million point arbitrary waveform the DG2000 can sample at 60 MSa/sec using SIFI II technology to emulate as much as a quarter of a second of signal with 16 bit resolution with no gaps or repeats
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DG2072
Product Name DG2000 Series RIGOL Waveform Generators
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details