Ricoh Corporation PMIC - PMIC - Power Management - Specialized - RN5T568C RN5T568C

Description
Manufacturer: Ricoh Win Source Part Number: 932307-RN5T568C Series: RN5T568 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supplies PMIC QFN0707-48 Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: RN5T568 Categories: Integrated Circuits (ICs) Case / Package: QFN0707-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 932307-RN5T568C Series: RN5T568 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supplies PMIC QFN0707-48 Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: RN5T568 Categories: Integrated Circuits (ICs) Case / Package: QFN0707-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RN5T568C - 932307-RN5T568C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RN5T568C
932307-RN5T568C
PMIC - PMIC - Power Management - Specialized - RN5T568C 932307-RN5T568C
Manufacturer: Ricoh Win Source Part Number: 932307-RN5T568C Series: RN5T568 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supplies PMIC QFN0707-48 Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: RN5T568 Categories: Integrated Circuits (ICs) Case / Package: QFN0707-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 932307-RN5T568C
Series: RN5T568
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Power Supplies PMIC QFN0707-48
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: RN5T568
Categories: Integrated Circuits (ICs)
Case / Package: QFN0707-48
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 932307-RN5T568C
Product Name PMIC - PMIC - Power Management - Specialized - RN5T568C
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details