Manufacturer: Ricoh
Win Source Part Number: 890907-R3118K101C-TR
Series: R3118x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel DFN(PLP)1212-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3118
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1212-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1V, CMOS, PDSO6
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO6, DFN-6 Product overview: R3118K101C-TR from Ricoh is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-R3118K101C-TR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel DFN(PLP)1212-6
Supervisory Circuits Low Voltage Detector with SENSE pin and output delay (output capacitor type)
R3118K - Low Voltage Detector wi
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 890907-R3118K101C-TR | R3118K101C-TR | 691-R3118K101C-TR | R3118K101C-TR | R3118K101C-TR | R3118K101C-TR |
| Product Name | PMIC - PMIC - Supervisors - R3118K101C-TR | DFN Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Output Options | Inverting | |||||
| Type | DFN(PLP)1212-6 | PLP(DFN)1212-6 | 6-XFDFN | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |