Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
RICOH ELECTRONICS, INC.
R3117K451A-TR -- SUPERVISORY CIRCUITS
RICOH Electronics, Inc.
Supervisory Circuits
R3117K451A-TR
Description
Supervisory Circuits Voltage Detector with SENSE pin
Datasheet
Description
Supervisory Circuits Voltage Detector with SENSE pin
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Supervisory Circuits
R3117K451A-TR
Supervisory Circuits
R3117K451A-TR
Supervisory Circuits Voltage Detector with SENSE pin
Supervisory Circuits Voltage Detector with SENSE pin
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
R3117K451A-TR
Product Name
Supervisory Circuits
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Voltage Reference
TL431BMFDT/8VL
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
100000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
RS Components, Ltd.
Voltage Supervisors
8023745P
Specs
Number of Supplies
4
Output Options
Open Drain; Active Low; Active Low, Open Drain
View Details
Texas Instruments
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay
5962-9750901QPA
Specs
Number of Supplies
1
Output Options
Active-high,Active-low,Push-pull
Type
CDIP,LCCC
View Details
3
suppliers
Qorvo
Power Loss Protection Power Management Unit with integrated high current Bucks and Buck-Boost converters and LDO for enterprise SSDs application
ACT85411
Specs
Type
52L - QFN
I
Q
1.00E7 µA
Supply Voltage
2.7 to 14.4 volts
View Details