RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers RT9741CGV

Description
Win Source Part Number: 1383353-RT9741CGV Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 pcs Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Richtek USA Inc. Base Product Number: RT9741 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383353-RT9741CGV Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 pcs Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Richtek USA Inc. Base Product Number: RT9741 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1383353-RT9741CGV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1383353-RT9741CGV
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1383353-RT9741CGV
Win Source Part Number: 1383353-RT9741CGV Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 pcs Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Richtek USA Inc. Base Product Number: RT9741 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383353-RT9741CGV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 700mA
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 120mOhm
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Richtek USA Inc.
Base Product Number: RT9741
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1383353-RT9741CGV
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers