IC BATT CHG LI-ION 1CELL 10WDFN
IC BATT CHG LI-ION 1CELL 10WDFN
IC BATT CHG LI-ION 1CELL 10WDFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1093022-RT9532GQW
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.3A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 10-WDFN (3x2)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 6.2V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 10WDFN
IC BATT CHG LI-ION 1CELL 10WDFN
Charger IC Lithium Ion 10-WDFN (3x2)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1028-1227-2-ND | 1093022-RT9532GQW | RT9532GQW | RT9532GQW | RT9532GQW |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - RT9532GQW | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 10-WFDFN Exposed Pad | 10-WDFN (3x2) | 10-WFDFN Exposed Pad | ||
| Pins | 10 | ||||
| Cells | 1 | 1 |