The RT9526AGE is a linear single-cell Li-Ion battery charger designed for portable applications. It supports input from both AC adapters and USB ports, with a maximum input voltage rating of 28V. The charger features integrated power FETs and includes protections against under-voltage and over-voltage conditions. The charging process is optimized through a control algorithm that includes preconditioning, fast charge, and constant voltage modes, ensuring efficient battery management. The charge current can be programmed using an external resistor, and the device incorporates thermal feedback to regulate the die temperature for optimal charging performance. The RT9526AGE is available in compact WDFN-8L 2x3 and SOT-23-6 packages, making it suitable for space-constrained designs. Applications include cellular phones, digital cameras, PDAs, and other portable instruments.
IC BATT CHG LI-ION 1CELL SOT23-6
IC BATT CHG LI-ION 1CELL SOT23-6
IC BATT CHG LI-ION 1CELL SOT23-6
Manufacturer: Richtek USA Inc.
Win Source Part Number: 803763-RT9526AGE
Packaging: Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.2V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 6V
Charger IC Lithium Ion SOT-23-6
IC BATT CHG LI-ION 1CELL SOT23-6
IC BATT CHG LI-ION 1CELL SOT23-6
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1028-1359-2-ND | 803763-RT9526AGE | RT9526AGE | RT9526AGE | RT9526AGE |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - RT9526AGE | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | SOT-23-6 | SOT-23-6 | |||
| Cells | 1 | 1 |