RichTek Technology Corporation PMIC - Battery Chargers RT9519BGQW

Description
IC BATT CHG LI-ION 1CELL 20WQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 20WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1028-1193-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1193-6-ND
PMIC - Battery Chargers 1028-1193-6-ND
IC BATT CHG LI-ION 1CELL 20WQFN

IC BATT CHG LI-ION 1CELL 20WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-1193-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1193-1-ND
PMIC - Battery Chargers 1028-1193-1-ND
IC BATT CHG LI-ION 1CELL 20WQFN

IC BATT CHG LI-ION 1CELL 20WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-1193-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1193-2-ND
PMIC - Battery Chargers 1028-1193-2-ND
IC BATT CHG LI-ION 1CELL 20WQFN

IC BATT CHG LI-ION 1CELL 20WQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT9519BGQW - 301635-RT9519BGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9519BGQW
301635-RT9519BGQW
PMIC - PMIC - Battery Chargers - RT9519BGQW 301635-RT9519BGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 301635-RT9519BGQW Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-WQFN (3x3) Maximum Supply Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 301635-RT9519BGQW
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WQFN (3x3)
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - RT9519BGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT9519BGQW
PMIC - Battery Chargers RT9519BGQW
IC BATT CHG LI-ION 1CELL 20WQFN

IC BATT CHG LI-ION 1CELL 20WQFN

Supplier's Site Datasheet
Battery Chargers - RT9519BGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9519BGQW
Battery Chargers RT9519BGQW
Charger IC Lithium Ion 20-WQFN (3x3)

Charger IC Lithium Ion 20-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT9519BGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT9519BGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT9519BGQW
IC BATT CHG LI-ION 1CELL 20WQFN

IC BATT CHG LI-ION 1CELL 20WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1028-1193-6-ND 301635-RT9519BGQW RT9519BGQW RT9519BGQW RT9519BGQW
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT9519BGQW PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 20-WFQFN Exposed Pad 20-WQFN (3x3) 20-WFQFN Exposed Pad
Pins 20
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2002TSNG4 - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details