RichTek Technology Corporation PMIC - Battery Chargers RT9514GQW

Description
IC BATT CHG LI-ION 1CELL 10WDFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 10WDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - RT9514GQW-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9514GQW-ND
PMIC - Battery Chargers RT9514GQW-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT9514GQW - 748876-RT9514GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9514GQW
748876-RT9514GQW
PMIC - PMIC - Battery Chargers - RT9514GQW 748876-RT9514GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 748876-RT9514GQW Manufacturer Homepage: www.richtek.com Reference case: QFN Reference Date Code: 2013+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 748876-RT9514GQW
Manufacturer Homepage: www.richtek.com
Reference case: QFN
Reference Date Code: 2013+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Battery Chargers - RT9514GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT9514GQW
PMIC - Battery Chargers RT9514GQW
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site Datasheet
Battery Chargers - RT9514GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9514GQW
Battery Chargers RT9514GQW
Charger IC Lithium Ion 10-WDFN (3x3)

Charger IC Lithium Ion 10-WDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT9514GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT9514GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT9514GQW
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number RT9514GQW-ND 748876-RT9514GQW RT9514GQW RT9514GQW RT9514GQW
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT9514GQW PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Pins 10
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - R2J20052NS#W0 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion
Supply Voltage 4.2 volts
Charge Current 2500 mA
View Details
Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details