RichTek Technology Corporation PMIC - Battery Chargers RT9502GQW

Description
IC BATT CHG LI-ION 1CELL 10WDFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 10WDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1028-1191-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1191-1-ND
PMIC - Battery Chargers 1028-1191-1-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-1191-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1191-2-ND
PMIC - Battery Chargers 1028-1191-2-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-1191-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1191-6-ND
PMIC - Battery Chargers 1028-1191-6-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT9502GQW - 098571-RT9502GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9502GQW
098571-RT9502GQW
PMIC - PMIC - Battery Chargers - RT9502GQW 098571-RT9502GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 098571-RT9502GQW Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WDFN (3x3) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 098571-RT9502GQW
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WDFN (3x3)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - RT9502GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT9502GQW
PMIC - Battery Chargers RT9502GQW
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site Datasheet
Battery Chargers - RT9502GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9502GQW
Battery Chargers RT9502GQW
Charger IC Lithium Ion 10-WDFN (3x3)

Charger IC Lithium Ion 10-WDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT9502GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT9502GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT9502GQW
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1028-1191-1-ND 098571-RT9502GQW RT9502GQW RT9502GQW RT9502GQW
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT9502GQW PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 10-WFDFN Exposed Pad 10-WDFN (3x3) 10-WFDFN Exposed Pad
Pins 10
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292-2CR3-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24156BYFFR - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Package Type BGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details