IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
BATT CHARGER, LI-ION/POL, 2.275A, WLCSP; Battery Type:Li-Ion, Li-Pol; Input Voltage:9V; Battery Charge Voltage:4.62V; Charge Current:2.275A; IC Case / Package:WLCSP; No. of Pins:25Pins; No. of Cells:1Cells; Product Range:-; MSL:- RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 25WLCSP
Charger IC Lithium Ion/Polymer 25-WLCSP (2.52x2.52)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | RT9469WSCDKR-ND | RT9469WSC | 56AC9233 | RT9469WSC | RT9469WSC |
| Product Name | PMIC - Battery Chargers | PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, 2.275A, Wlcsp; Battery Type Richtek | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 25-UFBGA, WLCSP | BGA | BGA; CSP; 25-UFBGA, WLCSP | ||
| Pins | 25 | 25 | |||
| Cells | 1 |