IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
BATTERY CHARGER, LI-ION/LI-POL, WLCSP-25; Battery Type:Li-Ion, Li-Pol; Input Voltage:12V; Battery Charge Voltage:4.62V; Charge Current Max:3.125A; Battery IC Case Style:WLCSP; No. of Pins:25Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 25-WLCSP (2.52x2.52)
IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | RT9460WSCTR-ND | 15AC6935 | RT9460WSC | RT9460WSC | RT9460WSC |
| Product Name | PMIC - Battery Chargers | Battery Charger, Li-Ion/li-Pol, Wlcsp-25; Battery Type Richtek | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 25-UFBGA, WLCSP | WLCSP | BGA; CSP; 25-UFBGA, WLCSP | BGA | |
| Pins | 25 | 25 | |||
| Cells | 1 | 1 |