RichTek Technology Corporation PMIC - Battery Chargers RT9458WSC

Description
IC BATT CHG LI-ION 1CELL 20WLCSP
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 20WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - RT9458WSCTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9458WSCTR-ND
PMIC - Battery Chargers RT9458WSCTR-ND
IC BATT CHG LI-ION 1CELL 20WLCSP

IC BATT CHG LI-ION 1CELL 20WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - RT9458WSCCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9458WSCCT-ND
PMIC - Battery Chargers RT9458WSCCT-ND
IC BATT CHG LI-ION 1CELL 20WLCSP

IC BATT CHG LI-ION 1CELL 20WLCSP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT9458WSC - 932529-RT9458WSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9458WSC
932529-RT9458WSC
PMIC - PMIC - Battery Chargers - RT9458WSC 932529-RT9458WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 932529-RT9458WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 20-WLCSP (1.87x2.1) Package: 20-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: RT9458 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.87x2.1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT9458WSC, RT9458WSCCT, RT9458WSCTR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932529-RT9458WSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 20-WLCSP (1.87x2.1)
Package: 20-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9458
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.87x2.1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT9458WSC, RT9458WSCCT, RT9458WSCTR

Buy Now Datasheet
Battery Chargers - RT9458WSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9458WSC
Battery Chargers RT9458WSC
Charger IC Lithium Ion/Polymer 20-WLCSP (1.87x2.1)

Charger IC Lithium Ion/Polymer 20-WLCSP (1.87x2.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT9458WSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT9458WSC
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT9458WSC
IC BATT CHG LI-ION 1CELL 20WLCSP

IC BATT CHG LI-ION 1CELL 20WLCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number RT9458WSCTR-ND 932529-RT9458WSC RT9458WSC RT9458WSC
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT9458WSC Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection
Package Type 20-UFBGA, WLCSP 20-WLCSP (1.87x2.1) BGA; CSP; 20-UFBGA, WLCSP BGA
Pins 20
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products