RichTek Technology Corporation Board Mount LED Drivers - RT9301GJ8 RT9301GJ8

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793444-RT9301GJ8 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Applications: Camera Flash Mounting: SMD Internal Switch(s): Yes Number of Outputs: 3 Family Name: RT9301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): NCP5623MUTBG; TPS61305YFF; MAX1848EKA+; ZXLD1937ET5TC; Introduction Date: June 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793444-RT9301GJ8 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Applications: Camera Flash Mounting: SMD Internal Switch(s): Yes Number of Outputs: 3 Family Name: RT9301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): NCP5623MUTBG; TPS61305YFF; MAX1848EKA+; ZXLD1937ET5TC; Introduction Date: June 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - RT9301GJ8 - 793444-RT9301GJ8 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RT9301GJ8
793444-RT9301GJ8
Board Mount LED Drivers - RT9301GJ8 793444-RT9301GJ8
Manufacturer: Richtek USA Inc. Win Source Part Number: 793444-RT9301GJ8 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Applications: Camera Flash Mounting: SMD Internal Switch(s): Yes Number of Outputs: 3 Family Name: RT9301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): NCP5623MUTBG; TPS61305YFF; MAX1848EKA+; ZXLD1937ET5TC; Introduction Date: June 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793444-RT9301GJ8
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Camera Flash
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 3
Family Name: RT9301
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 2.8V
Alternative Parts (Cross-Reference): NCP5623MUTBG; TPS61305YFF; MAX1848EKA+; ZXLD1937ET5TC;
Introduction Date: June 29, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
RT9301GJ8
PMIC - LED Drivers RT9301GJ8
IC LED DRIVER LIN 50MA TSOT23-8

IC LED DRIVER LIN 50MA TSOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9301GJ8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9301GJ8
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9301GJ8
IC LED DRVR LINEAR 50MA TSOT23-8

IC LED DRVR LINEAR 50MA TSOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 793444-RT9301GJ8 RT9301GJ8 RT9301GJ8
Product Name Board Mount LED Drivers - RT9301GJ8 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1899410P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
Number of Channels 1 #
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A8512ELBTR-T - 1134830-A8512ELBTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Driver ICs - 2584058 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 40 volts
View Details
8 suppliers