Infineon Technologies AG Linear LED Driver IC BCR405U

Description
Linear LED driver IC for low power LEDs The BCR405U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 50mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting
Request a Quote Datasheet
Description
Linear LED driver IC for low power LEDs The BCR405U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 50mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR405U - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR405U
Linear LED Driver IC BCR405U
Linear LED driver IC for low power LEDs The BCR405U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 50mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting

Linear LED driver IC for low power LEDs

The BCR405U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 50mA
  • Output current adjustable by resistor up to 65mA
  • Supply voltage up to 40V
  • High side current control, PNP transistor power stage
  • PWM dimmable by external transistor
  • Up to 750mW power dissipation in a small SC74 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number BCR405U
Product Name Linear LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 448-XDPL8219XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 24 volts
Output Current 100 milliamps
View Details
4 suppliers
24A LED Driver IC - 137-BTS5562E - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 5 #
Package Type Reel - TR
View Details
2 suppliers
 - BCR410WH6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - 98-0522TRPBF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers