RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT9292DGJ6 RT9292DGJ6

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 097539-RT9292DGJ6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 26V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 700mA (Switch) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 097539-RT9292DGJ6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 26V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 700mA (Switch) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT9292DGJ6 - 097539-RT9292DGJ6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT9292DGJ6
097539-RT9292DGJ6
PMIC - PMIC - LED Drivers - RT9292DGJ6 097539-RT9292DGJ6
Manufacturer: Richtek USA Inc. Win Source Part Number: 097539-RT9292DGJ6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 26V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 700mA (Switch) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 097539-RT9292DGJ6
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 26V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 700mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT9292DGJ6
LED Driver IC 137-RT9292DGJ6
IC LED DRIVER RGLTR DIM TSOT23-6, TSOT23-6 Product overview: RT9292DGJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9292DGJ6 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM TSOT23-6, TSOT23-6 Product overview: RT9292DGJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9292DGJ6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9292DGJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9292DGJ6
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9292DGJ6
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
RT9292DGJ6
PMIC - LED Drivers RT9292DGJ6
IC LED DRIVER RGLTR DIM TSOT23-6

IC LED DRIVER RGLTR DIM TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 097539-RT9292DGJ6 137-RT9292DGJ6 RT9292DGJ6 RT9292DGJ6
Product Name PMIC - PMIC - LED Drivers - RT9292DGJ6 LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 5.5 volts
Output Voltage 26 volts 26 volts
Output Current 700 milliamps 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1218-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 to 17 volts
Output Voltage 1 to 3 volts
View Details
5 suppliers
LED Drivers - 763460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 24 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM3501TLX-16 - 082727-LM3501TLX-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 16 volts
View Details
2 suppliers