Manufacturer: Richtek USA Inc.
Win Source Part Number: 1093017-RT9266BGE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Family Name: RT9266B
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2V
Alternative Parts (Cross-Reference): NJU7606RB2;
Introduction Date: May 07, 2003
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 500MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 500mA (Switch) SOT-23-6
IC REG BOOST ADJ 500MA SOT23-6
IC REG BOOST ADJ 500MA SOT23-6
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1093017-RT9266BGE | RT9266BGE | RT9266BGE | RT9266BGE | RT9266BGE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9266BGE | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |