Allegro MicroSystems Inc. 384kHz QFN Voltage Regulator IC A8293SETTR-T

Description
Switching Regulator, Current-mode, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8293SETTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 384kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 384kHz, QFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8293SETTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Current-mode, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8293SETTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 384kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 384kHz, QFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8293SETTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
384kHz QFN Voltage Regulator IC
750-A8293SETTR-T
384kHz QFN Voltage Regulator IC 750-A8293SETTR-T
Switching Regulator, Current-mode, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8293SETTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 384kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 384kHz, QFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8293SETTR-T can be used for catalog matching and distributor lookup.

Switching Regulator, Current-mode, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8293SETTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 384kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 384kHz, QFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8293SETTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR-T - 076718-A8293SETTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR-T
076718-A8293SETTR-T
PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR-T 076718-A8293SETTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076718-A8293SETTR-T Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 9 V to 16 V Number of Outputs: 1 Output Voltage: 12.71 V to 19.04 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076718-A8293SETTR-T
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 9 V to 16 V
Number of Outputs: 1
Output Voltage: 12.71 V to 19.04 V
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-QFN/MLP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - A8293SETTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
A8293SETTR-T
PMIC - Voltage Regulators - Special Purpose A8293SETTR-T
IC REG CONV SAT TV 1OUT 28QFN

IC REG CONV SAT TV 1OUT 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-A8293SETTR-T 076718-A8293SETTR-T A8293SETTR-T
Product Name 384kHz QFN Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR-T PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN Other; 28-QFN/MLP (5x5) Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

50V, 3A Wide Input Voltage Step Down Regulator - A8498SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details
Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details