Manufacturer: Infineon Technologies
Win Source Part Number: 1045619-IP2005ATRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 40A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LGA (7.7x7.7)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 6.5V
Alternative Parts (Cross-Reference): TPS62120DCNT; iP2005CPbF; MAX758AMJA; iP2005ATRPbF;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
IC REG BUCK ADJ 40A LGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
IC REG BUCK ADJUSTABLE 40A LGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1045619-IP2005ATRPBF | IP2005ATRPBFTR-ND | IP2005ATRPBF | IP2005ATRPBF | IP2005ATRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005ATRPBF | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; LGA (7.7x7.7) | Other; Power Block (LGA) | Other; Power Block (LGA) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |