RichTek Technology Corporation Voltage Regulators - Linear RT9169-15GVL

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9169-15GVL is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.5V with a maximum output current of 100mA. It features an ultra-low quiescent current of 4OºA, making it suitable for battery-powered applications. The device operates within an input voltage range of 2V to 6V and has a low dropout voltage of 450mV at 100mA output. The regulator offers high output accuracy, current limiting protection, and a high power supply rejection ratio, ensuring stable performance. It is available in multiple package types, including SOT-23-3, SOT-89, and TO-92, and is compliant with RoHS standards. This product is ideal for use in portable devices such as palmtops, notebook computers, and hand-held instruments.

Datasheet Summary
Powered by GS/AI

The RT9169-15GVL is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.5V with a maximum output current of 100mA. It features an ultra-low quiescent current of 4OºA, making it suitable for battery-powered applications. The device operates within an input voltage range of 2V to 6V and has a low dropout voltage of 450mV at 100mA output. The regulator offers high output accuracy, current limiting protection, and a high power supply rejection ratio, ensuring stable performance. It is available in multiple package types, including SOT-23-3, SOT-89, and TO-92, and is compliant with RoHS standards. This product is ideal for use in portable devices such as palmtops, notebook computers, and hand-held instruments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9169-15GVL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9169-15GVL
Voltage Regulators - Linear RT9169-15GVL
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9169-15GVL
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 9228171 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details