RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose RT9045AGSP

Description
Win Source Part Number: 962203-RT9045AGSP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, DDR Bus Termination Regulator Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 1V ~ 5.5V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9045AGSPCT,10 28-RT9045AGSPTR,1028 -RT9045AGSPDKR
Request a Quote Datasheet
Description
Win Source Part Number: 962203-RT9045AGSP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, DDR Bus Termination Regulator Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 1V ~ 5.5V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9045AGSPCT,10 28-RT9045AGSPTR,1028 -RT9045AGSPDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 962203-RT9045AGSP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
962203-RT9045AGSP
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 962203-RT9045AGSP
Win Source Part Number: 962203-RT9045AGSP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, DDR Bus Termination Regulator Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 1V ~ 5.5V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9045AGSPCT,10 28-RT9045AGSPTR,1028 -RT9045AGSPDKR

Win Source Part Number: 962203-RT9045AGSP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Converter, DDR Bus Termination Regulator
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 1V ~ 5.5V
Number of Outputs: 1
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9045AGSPCT,1028-RT9045AGSPTR,1028-RT9045AGSPDKR

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT9045AGSP
Power Management IC 750-RT9045AGSP
IC REG DDR TERMINATION PSOP-8 Product overview: RT9045AGSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9045AGSP can be used for catalog matching and distributor lookup.

IC REG DDR TERMINATION PSOP-8 Product overview: RT9045AGSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9045AGSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - RT9045AGSP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT9045AGSP
Special Purpose Regulators RT9045AGSP
IC REG DDR TERMINATION PSOP-8

IC REG DDR TERMINATION PSOP-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 962203-RT9045AGSP 750-RT9045AGSP RT9045AGSP
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC Special Purpose Regulators
Package Type SOIC; Other; Tape & Reel Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data