The A4480 is a discontinued wide-input automotive linear regulator designed to provide a 5 V, 50 mA output with short-to-battery protection and a Power OK diagnostic flag. It is available in an 8-pin eSOIC package with an exposed thermal pad for enhanced heat dissipation and operates over a junction temperature range of -40 to 165 °C. The device is AEC-Q100 qualified, supports input voltages from 3.5 to 28 V with a 40 V load dump tolerance, and features a high-voltage enable input rated to 40 V. Thermal resistance is 35 °C/W on a 4-layer PCB per JEDEC standards.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Wide Input 5 V, 50 mA, Automotive Regulator T/R Product overview: A4480KLJTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5 V, 50 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5 V, 50 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-A4480KLJTR-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1142136-A4480KLJTR-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 150°C (TA)
Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1879-6,620-1879-
Base Product Number: A4480
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC-EP
IC REG LINEAR 5V 50MA 8ESOIC
IC REG LINEAR 5V 50MA 8ESOIC
IC REG LINEAR 5V 50MA 8ESOIC
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | A4480KLJTR-T | 776-A4480KLJTR-T | 1142136-A4480KLJTR-T | 620-1879-2-ND | A4480KLJTR-T | A4480KLJTR-T | A4480KLJTR-T |
| Product Name | Wide Input 5V, 50Ma, Auto Regulator W/Output Short To Battery Protection | Automotive 5 V 50 mA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; 8-Pin SOIC | SOIC; Other; Tape & Reel | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good |