RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear RT9001-12GG

Description
Win Source Part Number: 958472-RT9001-12GG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 600mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TC1262-5.0VDBTR; TC1262-2.5VDBTR; TC1262-3.0VDBTR; UA78M08CDCYR; UA78M05CDCYRG3; UA78M05IDCYRG3; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 300 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RT9001 Voltage Dropout (Max): 0.58V @ 600mA (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 958472-RT9001-12GG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 600mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TC1262-5.0VDBTR; TC1262-2.5VDBTR; TC1262-3.0VDBTR; UA78M08CDCYR; UA78M05CDCYRG3; UA78M05IDCYRG3; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 300 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RT9001 Voltage Dropout (Max): 0.58V @ 600mA (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 958472-RT9001-12GG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
958472-RT9001-12GG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 958472-RT9001-12GG
Win Source Part Number: 958472-RT9001-12GG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 600mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TC1262-5.0VDBTR; TC1262-2.5VDBTR; TC1262-3.0VDBTR; UA78M08CDCYR; UA78M05CDCYRG3; UA78M05IDCYRG3; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 300 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RT9001 Voltage Dropout (Max): 0.58V @ 600mA (Typ)

Win Source Part Number: 958472-RT9001-12GG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 600mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TC1262-5.0VDBTR; TC1262-2.5VDBTR; TC1262-3.0VDBTR; UA78M08CDCYR; UA78M05CDCYRG3; UA78M05IDCYRG3;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RT9001
Voltage Dropout (Max): 0.58V @ 600mA (Typ)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9001-12GG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9001-12GG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9001-12GG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223

Buy Now Datasheet
Singapore, Singapore
1.2V 600MA Voltage Regulator IC
776-RT9001-12GG
1.2V 600MA Voltage Regulator IC 776-RT9001-12GG
IC REG LINEAR 1.2V 600MA SOT223 Product overview: RT9001-12GG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9001-12GG can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 600MA SOT223 Product overview: RT9001-12GG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9001-12GG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9001-12GG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9001-12GG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9001-12GG
IC REG LINEAR 1.2V 600MA SOT223

IC REG LINEAR 1.2V 600MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9001-12GG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9001-12GG
PMIC - Voltage Regulators - Linear RT9001-12GG
IC REG LINEAR 1.2V 600MA SOT223

IC REG LINEAR 1.2V 600MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 958472-RT9001-12GG RT9001-12GG-ND 776-RT9001-12GG RT9001-12GG RT9001-12GG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 600MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details