The A8586-2 is a 3.5 A step-down switching regulator with an integrated 150 mΩ MOSFET, designed for automotive applications and AEC-Q100 qualified. It operates from a 3.8 V to 36 V input, with an adjustable output voltage from 0.8 V to 30 V and a programmable switching frequency up to 4 MHz. The device includes frequency dithering and controlled switch node slew rates to aid EMC compliance, and maintains high efficiency via pulse-frequency modulation at light loads. It is available in an 8-pin SOIC package with an exposed thermal pad, and features comprehensive protection including hiccup mode short-circuit protection, thermal shutdown, and undervoltage lockout. The operational quiescent current is 30 μA.
The A8586 delivers efficient step-down conversion with a wide input voltage range (3.8V-36V), adjustable output voltage (0.8V-30V), and programmable switching frequency up to 4 MHz. Integrated MOSFET and current-mode control simplify design.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011893-A8586KLJTR-T
Output Current: 3.5 A
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 36 V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 3.8 V
Switching Regulator, Current-mode, 2400kHz Switching Freq-Max, PDSO8, SOIC-8 Product overview: A8586KLJTR-T-2 from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2400kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8586KLJTR-T-2 can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 3.5A 8SOIC
IC REG BUCK ADJ 3.5A 8SOIC
IC REG BUCK ADJ 3.5A 8SOIC
IC REG BUCK ADJ 3.5A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3.5A 8SOIC
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8586KLJTR-T-2 | 1011893-A8586KLJTR-T-2 | 739-A8586KLJTR-T-2 | 620-1718-2-ND | A8586KLJTR-T-2 | A8586KLJTR-T-2 | A8586KLJTR-T-2 | A8586KLJTR-T-2 |
| Product Name | Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg | PMIC - PMIC - Voltage Regulators - Linear + Switching - A8586KLJTR-T-2 | 2400kHz SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 8-Pin SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | ||
| VIN | 3.8 volts | 36 volts | 3.8 to 36 volts | 36 volts | 3.8 to 36 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |