RichTek Technology Corporation LED Driver IC RT8577ZQW

Description
Display Driver, PQCC20 Product overview: RT8577ZQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8577ZQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Display Driver, PQCC20 Product overview: RT8577ZQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8577ZQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-RT8577ZQW
LED Driver IC 137-RT8577ZQW
Display Driver, PQCC20 Product overview: RT8577ZQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8577ZQW can be used for catalog matching and distributor lookup.

Display Driver, PQCC20 Product overview: RT8577ZQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8577ZQW can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 1023839-RT8577ZQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1023839-RT8577ZQW
Integrated Circuits (ICs) - PMIC - LED Drivers 1023839-RT8577ZQW
Win Source Part Number: 1023839-RT8577ZQW Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Backlight Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Output: 45V Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 28V Package / Case: 20-WQFN Exposed Pad Supplier Device Package: 20-WQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8577ZQWTR,102 8-RT8577ZQWDKR,1028- RT8577ZQWCT

Win Source Part Number: 1023839-RT8577ZQW
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 1,500
Mounting: SMD (SMT)
Voltage - Output: 45V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 28V
Package / Case: 20-WQFN Exposed Pad
Supplier Device Package: 20-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT8577ZQWTR,1028-RT8577ZQWDKR,1028-RT8577ZQWCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8577ZQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8577ZQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8577ZQW
IC LED DRIVER RGLTR PWM 20WQFN

IC LED DRIVER RGLTR PWM 20WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-RT8577ZQW 1023839-RT8577ZQW RT8577ZQW
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - B250A-13-F - 1150600-B250A-13-F - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AAT2823TIBK-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.5 to 5.5 volts
View Details
2 suppliers