RichTek Technology Corporation Quad LED Driver IC RT8560GQW

Description
High Voltage 4 Channel LED Driver, WQFN4x4-20 Product overview: RT8560GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8560GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Voltage 4 Channel LED Driver, WQFN4x4-20 Product overview: RT8560GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8560GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad LED Driver IC
137-RT8560GQW
Quad LED Driver IC 137-RT8560GQW
High Voltage 4 Channel LED Driver, WQFN4x4-20 Product overview: RT8560GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8560GQW can be used for catalog matching and distributor lookup.

High Voltage 4 Channel LED Driver, WQFN4x4-20 Product overview: RT8560GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8560GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - RT8560GQW - 114432-RT8560GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8560GQW
114432-RT8560GQW
PMIC - PMIC - LED Drivers - RT8560GQW 114432-RT8560GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 114432-RT8560GQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 60V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-WQFN (4x4) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 114432-RT8560GQW
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Output Voltage: 60V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WQFN (4x4)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - RT8560GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8560GQW
PMIC - LED Drivers RT8560GQW
IC LED DRIVER RGLTR DIM 20WQFN

IC LED DRIVER RGLTR DIM 20WQFN

Supplier's Site Datasheet
RICHTEK RT8560GQWIC, LED DRIVER, PWM, 40V, WQFN-20 - 682-RT8560GQW - Utmel Electronic Limited
Hong Kong, China
RICHTEK RT8560GQWIC, LED DRIVER, PWM, 40V, WQFN-20
682-RT8560GQW
RICHTEK RT8560GQWIC, LED DRIVER, PWM, 40V, WQFN-20 682-RT8560GQW
RICHTEK RT8560GQWIC, LED DRIVER, PWM, 40V, WQFN-20

RICHTEK RT8560GQWIC, LED DRIVER, PWM, 40V, WQFN-20

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8560GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8560GQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8560GQW
IC LED DRV RGLTR PWM 30MA 20WQFN

IC LED DRV RGLTR PWM 30MA 20WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT8560GQW 114432-RT8560GQW RT8560GQW 682-RT8560GQW RT8560GQW
Product Name Quad LED Driver IC PMIC - PMIC - LED Drivers - RT8560GQW PMIC - LED Drivers RICHTEK RT8560GQWIC, LED DRIVER, PWM, 40V, WQFN-20 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 60 volts 60 volts
Number of Channels 4 #
Form Factor Intgrated Circuit (IC)
Input Voltage 7 volts 7 to 40 volts 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator And Controller For Auto LED Arrays - A6284KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 642778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 45 watts
Features RoHS Compliant
View Details
LM2791 Current Regulated Switched Capacitor LED Driver with Analog Brightness Control - LM2791LD-L - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.8 volts
Output Voltage 6 volts
View Details
5 suppliers
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details